NEN-EN 1075
Timber structures - Test methods - Joints made of punched metal plate fasteners
inactive
| Organization: | NEN |
| Publication Date: | 1 July 1993 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Timber structures): | 91.080.20 |
scope:
Specifies the test methods for determining the strength capacity and stiffness of joints made with punched metal plate fasteners in load bearing timber structures, being used to join two or more pieces of timber of the same thickness in the same plane.
Document History
December 1, 2014
Timber structures - Test methods - Joints made with punched metal plate fasteners
NEN-EN 1075 specifies the test methods for determining the strength capacity and stiffness of joints made with punched metal plate fasteners in load bearing timber structures, being used to join two...
May 1, 2013
Timber structures - Test methods - Joints made with punched metal plate fasteners
NEN-EN 1075 specifies the test methods for determining the strength capacity and stiffness of joints made with punched metal plate fasteners in load bearing timber structures, being used to join two...
October 1, 1999
Timber structures - Test methods - Joints made of punched metal plate fasteners
Specifies the test methods for determining the strength capacity and stiffness of joints made with punched metal plate fasteners in load bearing timber structures, being used to join two or more...
March 1, 1997
Timber structures - Test methods - Joints made of punched metal plate fasteners
Specifies the test methods for determining the strength capacity and stiffness of joints made with punched metal plate fasteners in load bearing timber structures, being used to join two or more...
NEN-EN 1075
July 1, 1993
Timber structures - Test methods - Joints made of punched metal plate fasteners
Specifies the test methods for determining the strength capacity and stiffness of joints made with punched metal plate fasteners in load bearing timber structures, being used to join two or more...