NEN-EN 1075

Timber structures - Test methods - Joints made with punched metal plate fasteners

inactive
Organization: NEN
Publication Date: 1 May 2013
Status: inactive
Page Count: 23
ICS Code (Timber structures): 91.080.20
scope:

NEN-EN 1075 specifies the test methods for determining the strength capacity and stiffness of joints made with punched metal plate fasteners in load bearing timber structures, being used to join two or more pieces of timber of the same thickness in the same plane. The properties measured are: - load-slip characteristics and maximum load resulting from the lateral resistance of the embedded projections, at various angles between the direction of the applied force and - the axis of the fastener (load-fastener angle α), - the direction of the grain of the timber (load-grain angle β), - the tension capacity of the fastener at various angles α, - the compression capacity of the fastener at various angles α, - the shear capacity of the fastener at various angles α. A nail root test method is shown in Annex A.

Document History

December 1, 2014
Timber structures - Test methods - Joints made with punched metal plate fasteners
NEN-EN 1075 specifies the test methods for determining the strength capacity and stiffness of joints made with punched metal plate fasteners in load bearing timber structures, being used to join two...
NEN-EN 1075
May 1, 2013
Timber structures - Test methods - Joints made with punched metal plate fasteners
NEN-EN 1075 specifies the test methods for determining the strength capacity and stiffness of joints made with punched metal plate fasteners in load bearing timber structures, being used to join two...
October 1, 1999
Timber structures - Test methods - Joints made of punched metal plate fasteners
Specifies the test methods for determining the strength capacity and stiffness of joints made with punched metal plate fasteners in load bearing timber structures, being used to join two or more...
March 1, 1997
Timber structures - Test methods - Joints made of punched metal plate fasteners
Specifies the test methods for determining the strength capacity and stiffness of joints made with punched metal plate fasteners in load bearing timber structures, being used to join two or more...
July 1, 1993
Timber structures - Test methods - Joints made of punched metal plate fasteners
Specifies the test methods for determining the strength capacity and stiffness of joints made with punched metal plate fasteners in load bearing timber structures, being used to join two or more...
Advertisement