NEN-EN 13481-3
Railway applications - Track - Performance requirements for fastening systems - Part 3: Fastening systems for wood sleepers
| Organization: | NEN |
| Publication Date: | 1 April 1999 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Construction of railways): | 93.100 |
scope:
This European Standard is applicable to fastening systems for use on wood sleepers in ballasted track as follows: - main lines having a radius of curvature greater than 150 m and subject to a maximum design axle load of 260kN; - light rail systems having a radius of curvature greater than 80 m and subject to a maximum design axle load of 130 kN. The requirements apply to: - direct fastening systems and systems which incorporate a baseplate; - fastening systems for the rail sections in prEN 13674-1 and prEN 13674-4. This standard is not applicable to fastening systems for other rail sections, rigid fastening systems or special fastening systems used at bolted joints. This standard is for type approval of a complete fastening assembly only.
Document History