NEN-EN 13481-3

Railway applications - Track - Performance requirements for fastening systems - Part 3: Fastening systems for wood sleepers

inactive
Organization: NEN
Publication Date: 1 July 2010
Status: inactive
Page Count: 18
ICS Code (Construction of railways): 93.100
scope:

This European Standard is applicable to fastening systems, in categories A - C and E as specified in EN 13481-1:2012, 3.1, for use on wood sleepers in ballasted track with maximum axle loads and minimum curve radii in accordance with Table 1. The requirements apply to: - fastening systems which act on the foot and/or web of the rail including direct fastening systems and indirect fastening systems; - fastening systems for the rail sections in EN 13674-1 (excluding 49E4) and EN 13674-4. This standard is not applicable to fastening systems for other rail sections, rigid fastening systems or special fastening systems used at bolted joints or glued joints. This standard is for type approval of a complete fastening assembly only.

Document History

July 1, 2022
Railway applications - Track - Performance requirements for fastening systems - Part 3: Fastening systems for wood and polymeric composite sleepers
This document is applicable to fastening systems, in Categories A – E as specified in EN 13481-1:2012, 3.1 for use on wood or polymeric composite sleepers in ballasted or ballastless track, including...
February 1, 2021
Railway Applications - Track - Performance Requirements for Fastening Systems - Part 3: Fastening Systems for wood and polymeric composite sleepers
This document is applicable to fastening systems, in categories A –E as specified in EN 13481-1:2012, 3.1 for use on wood or polymeric composite sleepers in ballasted or ballastless track, including...
June 1, 2012
Railway applications - Track - Performance requirements for fastening systems - Part 3: Fastening systems for wood sleepers
This European Standard is applicable to fastening systems, in categories A - C and E as specified in EN 13481-1:2012, 3.1, for use on wood sleepers in ballasted track with maximum axle loads and...
NEN-EN 13481-3
July 1, 2010
Railway applications - Track - Performance requirements for fastening systems - Part 3: Fastening systems for wood sleepers
This European Standard is applicable to fastening systems, in categories A - C and E as specified in EN 13481-1:2012, 3.1, for use on wood sleepers in ballasted track with maximum axle loads and...
August 1, 2006
Railway applications - Track - Performance requirements for fastening systems - Part 3: Fastening systems for wood sleepers
A description is not available for this item.
August 1, 2002
Railway applications - Track - Performance requirements for fastening systems - Part 3: Fastening systems for wood sleepers
This European Standard is applicable to fastening systems for use on wood sleepers in ballasted track as follows: - main lines having a radius of curvature greater than 150 m and subject to a maximum...
April 1, 1999
Railway applications - Track - Performance requirements for fastening systems - Part 3: Fastening systems for wood sleepers
This European Standard is applicable to fastening systems for use on wood sleepers in ballasted track as follows: - main lines having a radius of curvature greater than 150 m and subject to a maximum...

References

Advertisement