NEN-EN 13481-8
Railway applications - Track - Performance requirements for fastening systems - Part 8: Fastening systems for track with heavy axle loads
| Organization: | NEN |
| Publication Date: | 1 May 2006 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Construction of railways): | 93.100 |
scope:
This European Standard is applicable to fastening systems for use on concrete, wood and steel sleepers in main line ballasted track having a radius of curvature greater than 80 m and subject to a maximum design axle load of 350 kN. The requirements apply to: direct and indirect fastening systems; fastening systems for the rail sections in EN 13674-1 and EN 13674-4. This European Standard is not applicable to fastening systems for other rail sections, rigid fastening systems or special fastening systems used at bolted joints. This European Standard is for type approval of a complete fastening assembly only.
Document History