NEN-EN 13481-8

Railway applications - Track - Performance requirements for fastening systems - Part 8: Fastening systems for track with heavy axle loads

inactive
Organization: NEN
Publication Date: 1 June 2003
Status: inactive
Page Count: 14
ICS Code (Construction of railways): 93.100
scope:

This European Standard is applicable to fastening systems for use on concrete, wood and steel sleepers in main line ballasted track having a radius of curvature greater than 80 m and subject to a maximum design axle load of 350 kN. The requirements apply to: direct and indirect fastening systems; fastening systems for the rail sections in EN 13674-1 and EN 13674-4. This European Standard is not applicable to fastening systems for other rail sections, rigid fastening systems or special fastening systems used at bolted joints. This European Standard is for type approval of a complete fastening assembly only.

Document History

May 1, 2006
Railway applications - Track - Performance requirements for fastening systems - Part 8: Fastening systems for track with heavy axle loads
This European Standard is applicable to fastening systems for use on concrete, wood and steel sleepers in main line ballasted track having a radius of curvature greater than 80 m and subject to a...
NEN-EN 13481-8
June 1, 2003
Railway applications - Track - Performance requirements for fastening systems - Part 8: Fastening systems for track with heavy axle loads
This European Standard is applicable to fastening systems for use on concrete, wood and steel sleepers in main line ballasted track having a radius of curvature greater than 80 m and subject to a...
Advertisement