NEN-EN 13698-1
Pallet production specification - Part 1: Construction specification for 800 mm x 1200 mm wooden pallets
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2003 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (General purpose pallets): | 55.180.20 |
scope:
This European Standard specifies the manufacturing characteristics of a flat-reusable wooden 800 mm x 1200 mm, double deck, non-reversible, 4-way entry, 9 block pallet suitable for transport, storage, handlingor exchange use. It also gives some requirements for manufacture and marking and addresses the issue of safety.
Document History
NEN-EN 13698-1
July 1, 2003
Pallet production specification - Part 1: Construction specification for 800 mm x 1200 mm wooden pallets
This European Standard specifies the manufacturing characteristics of a flat-reusable wooden 800 mm x 1200 mm, double deck, non-reversible, 4-way entry, 9 block pallet suitable for transport,...
September 1, 1999
Pallet product specification - Part 1: Construction specification for 800 mm x 1200 mm wooden pallet
This European Standard specifies the manufacturing characteristics of a flat-reusable wooden 800 mm x 1200 mm, double deck, non-reversible, 4-way entry, 9 block pallet suitable for transport,...