NEN-EN 13698-1

Pallet product specification - Part 1: Construction specification for 800 mm x 1200 mm wooden pallet

inactive
Organization: NEN
Publication Date: 1 September 1999
Status: inactive
Page Count: 26
ICS Code (General purpose pallets): 55.180.20
scope:

This European Standard specifies the manufacturing characteristics of a flat-reusable wooden 800 mm x 1200 mm, double deck, non-reversible, 4-way entry, 9 block pallet suitable for transport, storage, handlingor exchange use. It also gives some requirements for manufacture and marking and addresses the issue of safety.

Document History

July 1, 2003
Pallet production specification - Part 1: Construction specification for 800 mm x 1200 mm wooden pallets
This European Standard specifies the manufacturing characteristics of a flat-reusable wooden 800 mm x 1200 mm, double deck, non-reversible, 4-way entry, 9 block pallet suitable for transport,...
NEN-EN 13698-1
September 1, 1999
Pallet product specification - Part 1: Construction specification for 800 mm x 1200 mm wooden pallet
This European Standard specifies the manufacturing characteristics of a flat-reusable wooden 800 mm x 1200 mm, double deck, non-reversible, 4-way entry, 9 block pallet suitable for transport,...
Advertisement