NEN-EN 13974

Rigid plastics containers - Specification of tolerance for dimensions, weight and volume

active, Most Current
Organization: NEN
Publication Date: 1 November 2002
Status: active
Page Count: 9
ICS Code (Bottles. Pots. Jars): 55.100
ICS Code (Barrels. Drums. Canisters): 55.140
scope:

Specifies tolerances for dimensions, weight and volume of plastic bottles and jars with a nominal capacity up to 5 litres, of plastics canisters/jerrycans with a nominal volume up to 20 litres and for plastic pails up to 60 l.

Document History

NEN-EN 13974
November 1, 2002
Rigid plastics containers - Specification of tolerance for dimensions, weight and volume
Specifies tolerances for dimensions, weight and volume of plastic bottles and jars with a nominal capacity up to 5 litres, of plastics canisters/jerrycans with a nominal volume up to 20 litres and...
November 1, 2000
Rigid plastics containers - Specification of tolerance for dimensions, weight and volume
Specifies tolerances for dimensions, weight and volume of plastic bottles and jars with a nominal capacity up to 5 litres, of plastics canisters/jerrycans with a nominal volume up to 20 litres and...
Advertisement