NEN-EN 13974
Rigid plastics containers - Specification of tolerance for dimensions, weight and volume
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2000 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Bottles. Pots. Jars): | 55.100 |
| ICS Code (Barrels. Drums. Canisters): | 55.140 |
scope:
Specifies tolerances for dimensions, weight and volume of plastic bottles and jars with a nominal capacity up to 5 litres, of plastics canisters/jerrycans with a nominal volume up to 20 litres and for plastic pails up to 60 l.
Document History
November 1, 2002
Rigid plastics containers - Specification of tolerance for dimensions, weight and volume
Specifies tolerances for dimensions, weight and volume of plastic bottles and jars with a nominal capacity up to 5 litres, of plastics canisters/jerrycans with a nominal volume up to 20 litres and...
NEN-EN 13974
November 1, 2000
Rigid plastics containers - Specification of tolerance for dimensions, weight and volume
Specifies tolerances for dimensions, weight and volume of plastic bottles and jars with a nominal capacity up to 5 litres, of plastics canisters/jerrycans with a nominal volume up to 20 litres and...