NEN-EN 14800
Corrugated flexible safety metallic hose assemblies for the connection of domestic appliances using gaseous fuels
| Organization: | NEN |
| Publication Date: | 1 November 2003 |
| Status: | inactive |
| Page Count: | 47 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This European Standard specifies the requirements of performance, the material and the test methods of corrugated safety metal gas hose assemblies for the connection of domestic appliances, in order to achieve save operation. The corrugated metal gas hose assemblies according to this European Standard are suitable for the connection of domestic appliances inside or outside a dwelling, using gas at a pressure lower than 0,5 bar.
Document History