NEN-EN 14800

Corrugated safety metal hose assemblies for the connection to domestic appliance using gaseous fuels

active, Most Current
Organization: NEN
Publication Date: 1 March 2007
Status: active
Page Count: 68
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This European Standard specifies the requirements of performance, the material and the test methods of corrugated safety metal gas hose assemblies for the connection of domestic appliances, in order to achieve save operation. The corrugated metal gas hose assemblies according to this European Standard are suitable for the connection of domestic appliances inside or outside a dwelling, using gas at a pressure lower than 0,5 bar.

Document History

NEN-EN 14800
March 1, 2007
Corrugated safety metal hose assemblies for the connection to domestic appliance using gaseous fuels
This European Standard specifies the requirements of performance, the material and the test methods of corrugated safety metal gas hose assemblies for the connection of domestic appliances, in order...
November 1, 2003
Corrugated flexible safety metallic hose assemblies for the connection of domestic appliances using gaseous fuels
This European Standard specifies the requirements of performance, the material and the test methods of corrugated safety metal gas hose assemblies for the connection of domestic appliances, in order...

References

Advertisement