NEN-EN 15006
Metal aerosol containers - Aluminium containers - Dimensions of the 25,4 mm (one inch) aperture
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2004 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Aerosol containers): | 55.130 |
scope:
This European Standard specifies the following dimensions of aluminium metal aerosol cans with 25,4 mm aperture: contact height, outside diameter, inside diameter and shoulder height. It is intended to be used with EN 14848 for clinching with valve cups.
Document History
November 1, 2006
Metal aerosol containers - Aluminium containers - Dimensions of the 25,4 mm aperture
This European Standard specifies the following dimensions of aluminium metal aerosol cans with 25,4 mm aperture: contact height, outside diameter, inside diameter and shoulder height. It is intended...
NEN-EN 15006
August 1, 2004
Metal aerosol containers - Aluminium containers - Dimensions of the 25,4 mm (one inch) aperture
This European Standard specifies the following dimensions of aluminium metal aerosol cans with 25,4 mm aperture: contact height, outside diameter, inside diameter and shoulder height. It is intended...