NEN-EN 15006
Metal aerosol containers - Aluminium containers - Dimensions of the 25,4 mm aperture
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2006 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerosol containers): | 55.130 |
scope:
This European Standard specifies the following dimensions of aluminium metal aerosol cans with 25,4 mm aperture: contact height, outside diameter, inside diameter and shoulder height. It is intended to be used with EN 14848 for clinching with valve cups.
Document History
NEN-EN 15006
November 1, 2006
Metal aerosol containers - Aluminium containers - Dimensions of the 25,4 mm aperture
This European Standard specifies the following dimensions of aluminium metal aerosol cans with 25,4 mm aperture: contact height, outside diameter, inside diameter and shoulder height. It is intended...
August 1, 2004
Metal aerosol containers - Aluminium containers - Dimensions of the 25,4 mm (one inch) aperture
This European Standard specifies the following dimensions of aluminium metal aerosol cans with 25,4 mm aperture: contact height, outside diameter, inside diameter and shoulder height. It is intended...