NEN-EN 15355

Railway applications - Braking - Distributor valves and distributor-isolating devices

inactive
Organization: NEN
Publication Date: 1 September 2017
Status: inactive
Page Count: 62
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This draft European Standard applies to distributor valves and distributor-isolating devices. The distributor valves contained in this European Standard are of graduated release type. Direct release types are not included. Functionally they are regarded as not containing relay valves of any type, even if the relay valves are physically an integral part of the distributor valves. This European Standard applies to both distributor-isolating devices mounted separate from the distributor valve and distributor-isolating devices integral with the distributor valve. This European Standard specifies the requirements for the design, testing and quality assurance of distributor valves and distributor-isolating devices. The distributor valve and distributor-isolating device are intended to be part of a brake system mounted in a vehicle with maximum length of 31 m and maximum brake pipe volume of 25 l taking into consideration brake pipe inner diameters between 25 mm and 32 mm.

Document History

September 1, 2021
Railway applications - Braking - Distributor valves and distributor-isolating devices
A description is not available for this item.
NEN-EN 15355
September 1, 2017
Railway applications - Braking - Distributor valves and distributor-isolating devices
This draft European Standard applies to distributor valves and distributor-isolating devices. The distributor valves contained in this European Standard are of graduated release type. Direct release...
October 1, 2010
Railway applications - Braking - Distributor valves and distributor-isolating devices
This European Standard applies to distributor valves and distributor-isolating devices. The distributor valves contained in this European Standard are of graduated release type. Direct release types...
June 1, 2010
Railway applications - Braking - Distributor valves and distributor-isolating devices
A description is not available for this item.
November 1, 2008
Railway applications - Braking - Distributor valves and distributor-isolating devices
This European Standard applies to distributor valves and distributor-isolating devices. The distributor valves contained in this European Standard are of graduated release type. Direct release types...
October 1, 2005
Railway applications - Braking - Distributor valves
This European Standard applies to distributor valves and distributor-isolating devices. The distributor valves contained in this European Standard are of graduated release type. Direct release types...

References

Advertisement