NEN-EN 15355+A1

Railway applications - Braking - Distributor valves and distributor-isolating devices

active, Most Current
Organization: NEN
Publication Date: 1 October 2010
Status: active
Page Count: 69
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This European Standard applies to distributor valves and distributor-isolating devices. The distributor valves contained in this European Standard are of graduated release type. Direct release types are not included. Functionally they are regarded as not containing relay valves of any type, even if the relay valves are physically an integral part of the distributor valves. This European Standard applies to both distributor-isolating devices mounted separate from the distributor valve and distributor-isolating devices integral with the distributor valve. This European Standard specifies the requirements for the design, testing and quality assurance of distributor valves and distributor-isolating devices. For interoperable freight wagons, these devices which are operated by compressed air according to EN 14198 are assessed according to the respective technical specification of interoperability.

Document History

September 1, 2021
Railway applications - Braking - Distributor valves and distributor-isolating devices
A description is not available for this item.
September 1, 2017
Railway applications - Braking - Distributor valves and distributor-isolating devices
This draft European Standard applies to distributor valves and distributor-isolating devices. The distributor valves contained in this European Standard are of graduated release type. Direct release...
NEN-EN 15355+A1
October 1, 2010
Railway applications - Braking - Distributor valves and distributor-isolating devices
This European Standard applies to distributor valves and distributor-isolating devices. The distributor valves contained in this European Standard are of graduated release type. Direct release types...
June 1, 2010
Railway applications - Braking - Distributor valves and distributor-isolating devices
A description is not available for this item.
November 1, 2008
Railway applications - Braking - Distributor valves and distributor-isolating devices
This European Standard applies to distributor valves and distributor-isolating devices. The distributor valves contained in this European Standard are of graduated release type. Direct release types...
October 1, 2005
Railway applications - Braking - Distributor valves
This European Standard applies to distributor valves and distributor-isolating devices. The distributor valves contained in this European Standard are of graduated release type. Direct release types...

References

Advertisement