NEN-EN 15892

Railway applications – Noise emission – Measurement of noise inside driver's cabs

inactive
Organization: NEN
Publication Date: 1 February 2009
Status: inactive
Page Count: 14
ICS Code (Noise emitted by means of transport): 17.140.30
ICS Code (Tractive stock): 45.060.10
scope:

This European Standard specifies a type test method to measure noise levels inside the driver's cabs of railway vehicles for assessing compliance with the relevant European legislation. This method is applicable to: - the measurement of noise inside driver's cab resulting from the sounding of external warning horns when the vehicle is stationary; - the measurement of noise inside the driver cab while the vehicle is running. The test procedures specified in this European Standard are of engineering grade (grade 2) with a precision of ± 2 dB, which is the preferred method for noise declaration purposes, as defined in EN ISO 12001.

Document History

February 1, 2011
Railway applications - Noise Emission - Measurement of noise inside driver's cabs
This European Standard specifies a type test method to measure noise levels inside the driver's cabs of railway vehicles for assessing compliance with the relevant European legislation. This method...
NEN-EN 15892
February 1, 2009
Railway applications – Noise emission – Measurement of noise inside driver's cabs
This European Standard specifies a type test method to measure noise levels inside the driver's cabs of railway vehicles for assessing compliance with the relevant European legislation. This method...

References

Advertisement