NEN-EN 15892
Railway applications - Noise Emission - Measurement of noise inside driver's cabs
| Organization: | NEN |
| Publication Date: | 1 February 2011 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Noise emitted by means of transport): | 17.140.30 |
| ICS Code (Tractive stock): | 45.060.10 |
scope:
This European Standard specifies a type test method to measure noise levels inside the driver's cabs of railway vehicles for assessing compliance with the relevant European legislation. This method is applicable to: - the measurement of noise inside driver's cab resulting from the sounding of external warning horns when the vehicle is stationary; - the measurement of noise inside the driver cab while the vehicle is running. The test procedures specified in this European Standard are of engineering grade (grade 2) with a precision of ± 2 dB, which is the preferred method for noise declaration purposes, as defined in EN ISO 12001.
Document History