NEN-EN 16431
Railway applications - Track - Hollow sleepers and bearers
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Construction of railways): | 93.100 |
scope:
NEN-EN 16431 defines technical criteria and control procedures which are satisfied by hollow sleepers and bearers used in ballasted track with Vignole rails. The hollow sleepers and bearers designed for ballasted track can also be used in ballastless track. In this case, the requirements are defined by the customer.
Document History
NEN-EN 16431
July 1, 2014
Railway applications - Track - Hollow sleepers and bearers
NEN-EN 16431 defines technical criteria and control procedures which are satisfied by hollow sleepers and bearers used in ballasted track with Vignole rails. The hollow sleepers and bearers designed...
May 1, 2012
Railway applications - Track - Hollow sleepers and bearers
NEN-EN 16431 defines technical criteria and control procedures which are satisfied by hollow sleepers and bearers used in ballasted track with Vignole rails. The hollow sleepers and bearers designed...