NEN-EN 16431

Railway applications - Track - Hollow sleepers and bearers

inactive
Organization: NEN
Publication Date: 1 May 2012
Status: inactive
Page Count: 28
ICS Code (Construction of railways): 93.100
scope:

NEN-EN 16431 defines technical criteria and control procedures which are satisfied by hollow sleepers and bearers used in ballasted track with Vignole rails. The hollow sleepers and bearers designed for ballasted track can also be used in ballastless track. In this case, the requirements are defined by the customer.

Document History

July 1, 2014
Railway applications - Track - Hollow sleepers and bearers
NEN-EN 16431 defines technical criteria and control procedures which are satisfied by hollow sleepers and bearers used in ballasted track with Vignole rails. The hollow sleepers and bearers designed...
NEN-EN 16431
May 1, 2012
Railway applications - Track - Hollow sleepers and bearers
NEN-EN 16431 defines technical criteria and control procedures which are satisfied by hollow sleepers and bearers used in ballasted track with Vignole rails. The hollow sleepers and bearers designed...

References

Advertisement