NEN-EN 1964-1

Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litre up to and including 150 litres - Part 1: Cylinders made of seamless steel with an R[m] value of less than 1100 MPa

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1999
Status: inactive
Page Count: 53
ICS Code (Gas cylinders): 23.020.35
scope:

Specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable transportable seamless steel gas cylinders of water capacities from 0,5 l up to and including 150 l for compressed, liquefied and dissolved gases. This standard is applicable to cylinders manfactured from steel with an Rm value of less than 1100 MPa.

Document History

NEN-EN 1964-1
February 1, 1999
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litre up to and including 150 litres - Part 1: Cylinders made of seamless steel with an R[m] value of less than 1100 MPa
Specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable transportable seamless steel gas cylinders of...
June 1, 1995
Transportable gas cylinders - Specification for the design and construction of refilable transportable seamless steel gas cylinders of capacity from 0,5 litre up to and including 150 litres - Part 1: Seamless steel with a maximum R[m] value of 1100 N/mm²
Specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable transportable seamless steel gas cylinders of...
Advertisement