NEN-EN 1964-1
Transportable gas cylinders - Specification for the design and construction of refilable transportable seamless steel gas cylinders of capacity from 0,5 litre up to and including 150 litres - Part 1: Seamless steel with a maximum R[m] value of 1100 N/mm²
| Organization: | NEN |
| Publication Date: | 1 June 1995 |
| Status: | inactive |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
Specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable transportable seamless steel gas cylinders of water capacities from 0,5 l up to and including 150 l for compressed, liquefied and dissolved gases. This standard is applicable to cylinders manfactured from steel with an Rm value of less than 1100 MPa.
Document History