NEN-EN 4057-402
Aerospace series - Cable ties for harnesses - Test methods - Part 402: Life cycle
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2014 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
NEN-EN 4057-402 specifies the procedure to determine the life cycle of cable ties for harnesses under random vibration conditions for aerospace applications. It shall be used together with EN 4057-100.
Document History
NEN-EN 4057-402
May 1, 2014
Aerospace series - Cable ties for harnesses - Test methods - Part 402: Life cycle
NEN-EN 4057-402 specifies the procedure to determine the life cycle of cable ties for harnesses under random vibration conditions for aerospace applications. It shall be used together with EN...
January 1, 2007
Aerospace series - Cable ties for harnesses - Test methods - Part 402: Life cycle
This standard specifies the procedure to determine the life cycle of cable ties for harnesses under random vibration conditions for aerospace applications. It shall be used together with EN 4057-100.