NEN-EN 4057-402
Aerospace series - Cable ties for harnesses - Test methods - Part 402: Life cycle
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the procedure to determine the life cycle of cable ties for harnesses under random vibration conditions for aerospace applications. It shall be used together with EN 4057-100.
Document History
May 1, 2014
Aerospace series - Cable ties for harnesses - Test methods - Part 402: Life cycle
NEN-EN 4057-402 specifies the procedure to determine the life cycle of cable ties for harnesses under random vibration conditions for aerospace applications. It shall be used together with EN...
NEN-EN 4057-402
January 1, 2007
Aerospace series - Cable ties for harnesses - Test methods - Part 402: Life cycle
This standard specifies the procedure to determine the life cycle of cable ties for harnesses under random vibration conditions for aerospace applications. It shall be used together with EN 4057-100.