NEN-EN 474-8

Earth-moving machinery - Safety - Part 8: Requirements for graders

inactive
Organization: NEN
Publication Date: 1 July 2001
Status: inactive
Page Count: 13
ICS Code (Earth-moving machinery): 53.100
scope:

This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to graders as defined in EN ISO 6165:2006, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). This part also deals with graders equipped with attached snowplough. The requirements of this part are complementary to the common requirements formulated in EN 474-1:2006. This part specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, hazardous situations and events during commissioning, operation and maintenance of graders.

Document History

May 1, 2022
Earth-moving machinery - Safety - Part 8: Requirements for graders
This document, together with EN 474-1:2022 deals with all significant hazards, hazardous situations and events relevant to graders as defined in 3.1, when used as intended and under the conditions of...
April 1, 2017
Earth-moving machinery - Safety - Part 8: Requirements for graders
This document, together with part 1, deals with all significant hazards for earth-moving machinery - graders when they are used as intended and under the conditions of misuse which are reasonably...
March 1, 2009
Earth-moving machinery - Safety - Part 8: Requirements for graders
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to graders as defined in EN ISO 6165:2006, when they are used as intended and under conditions of...
July 1, 2008
Earth-moving machinery - Safety - Part 8: Requirements for graders
A description is not available for this item.
December 1, 2006
Earth-moving machinery - Safety - Part 8: Requirements for graders
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to graders as defined in EN ISO 6165:2006, when they are used as intended and under conditions of...
NEN-EN 474-8
July 1, 2001
Earth-moving machinery - Safety - Part 8: Requirements for graders
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to graders as defined in EN ISO 6165:2006, when they are used as intended and under conditions of...
March 1, 1999
Earth-moving machinery - Safety - Part 8: Requirements for graders
Specifies additional requirements and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - General requirements". Applies to graders defined in 3.2, and gives additional requirements...
May 1, 1998
Earth-moving machinery - Safety - Part 8: Requirements for graders
Specifies additional requirements and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - General requirements". Applies to graders defined in 3.2, and gives additional requirements...
February 1, 1995
Earth-moving machinery - Safety - Part 8: Requirements for graders
Specifies additional requirements and/or exceptions from EN 474-1:1994 "Earth-moving machinery - Safety - General requirements". Applies to graders defined in 3.2, and gives additional requirements...

References

Advertisement