NEN-EN 514

Unplasticised polyvinylchloride (PVC-U) profiles for the construction of windows - Determination of the strength of welded corners and T-joints

inactive
Organization: NEN
Publication Date: 1 September 1993
Status: inactive
Page Count: 18
ICS Code (Thermoplastic materials): 83.080.20
ICS Code (Other rubber and plastics products): 83.140.99
ICS Code (Doors and windows): 91.060.50
scope:

This Standard specifies two test methods for the measurement of the failure load of welded corners and T-joints made from unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows and doors. From the failure load the failure stress is calculated.

Document History

February 1, 2018
Plastics - Poly(vinyl chloride) (PVC) based profiles - Determination of the strength of welded corners and T-joints
NEN-EN 514 specifies a tensile bending method and a compression bending method for determining the failure stress of welded corners and welded T-joints made from unplasticized poly(vinyl chloride)...
December 1, 2016
Unplasticized poly(vinyl chloride) (PVC-U) profiles for the fabrication of windows and doors - Determination of the strength of welded corners and T-joints
This European Standard specifies a tensile bending method and a compression bending method for determining the failure stress of welded corners and T-joints made from unplasticized poly(vinyl...
February 1, 2000
Unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows and doors - Determination of the strength of welded corners and T-joints
This Standard specifies two test methods for the measurement of the failure load of welded corners and T-joints made from unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of...
NEN-EN 514
September 1, 1993
Unplasticised polyvinylchloride (PVC-U) profiles for the construction of windows - Determination of the strength of welded corners and T-joints
This Standard specifies two test methods for the measurement of the failure load of welded corners and T-joints made from unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of...
Advertisement