NEN-EN 514
Unplasticized poly(vinyl chloride) (PVC-U) profiles for the fabrication of windows and doors - Determination of the strength of welded corners and T-joints
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2016 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
| ICS Code (Other rubber and plastics products): | 83.140.99 |
scope:
This European Standard specifies a tensile bending method and a compression bending method for determining the failure stress of welded corners and T-joints made from unplasticized poly(vinyl chloride) (PVC-U) profiles. This European Standard is applicable to PVC-U profiles for the fabrication of windows and doors.
Document History
February 1, 2018
Plastics - Poly(vinyl chloride) (PVC) based profiles - Determination of the strength of welded corners and T-joints
NEN-EN 514 specifies a tensile bending method and a compression bending method for determining the failure stress of welded corners and welded T-joints made from unplasticized poly(vinyl chloride)...
NEN-EN 514
December 1, 2016
Unplasticized poly(vinyl chloride) (PVC-U) profiles for the fabrication of windows and doors - Determination of the strength of welded corners and T-joints
This European Standard specifies a tensile bending method and a compression bending method for determining the failure stress of welded corners and T-joints made from unplasticized poly(vinyl...
February 1, 2000
Unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows and doors - Determination of the strength of welded corners and T-joints
This Standard specifies two test methods for the measurement of the failure load of welded corners and T-joints made from unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of...
September 1, 1993
Unplasticised polyvinylchloride (PVC-U) profiles for the construction of windows - Determination of the strength of welded corners and T-joints
This Standard specifies two test methods for the measurement of the failure load of welded corners and T-joints made from unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of...