NEN-EN 81-73

Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lifts - Part 73: Behaviour of lifts in the event of fire

inactive
Organization: NEN
Publication Date: 1 January 2002
Status: inactive
Page Count: 18
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Lifts. Escalators): 91.140.90
scope:

This European Standard specifies the special provisions and safety rules to ensure the behaviour of lifts in the event of fire in a building, on the basis of a signal(s) from the fire alarm detection system to the lift(s) control system. It applies to new passenger lifts and goods passenger lifts. However, it may be used as a basis to improve the safety of existing passenger and goods passenger lifts. This standard gives various options for control of the lift in the event of a fire in a building. This standard does not apply to: - lifts which remain in use in the event of fire e.g. firefighters' lifts as defined in EN 81-72:2003; - the use of lifts for the evacuation of a building and - a fire in the well.

Document History

February 1, 2016
Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lifts - Part 73: Behaviour of lifts in the event of fire
NEN-EN 81-73 specifies the special provisions and safety rules describing the behaviour of lifts in the event of fire in a building, on the basis of a recall signal(s) to the lift(s) control system....
April 1, 2014
Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lifts - Part 73: Behaviour of lifts in the event of fire
NEN-EN 81-73 specifies the special provisions and safety rules describing the behaviour of lifts in the event of fire in a building, on the basis of a recall signal(s) to the lift(s) control system....
July 1, 2009
Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lifts - Part 73: Behaviour of lifts in the event of fire
Replace the existing scope with the following: "This European Standard specifies the special provisions and safety rules to ensure the behaviour of lifts in the event of fire in a building, on the...
June 1, 2005
Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lifts - Part 73: Behaviour of lifts in the event of fire
This European Standard specifies the special provisions and safety rules to ensure the behaviour of lifts in the event of fire in a building, on the basis of a signal(s) from the fire alarm detection...
June 1, 2005
Règles de sécurité pour la construction et l'installation des élévateurs - Applications particulières pour les ascenseurs et les ascenseurs de charge - Partie 73: Fonctionnement des ascenseurs en cas d'incendie
This European Standard specifies the special provisions and safety rules to ensure the behaviour of lifts in the event of fire in a building, on the basis of a signal(s) from the fire alarm detection...
NEN-EN 81-73
January 1, 2002
Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lifts - Part 73: Behaviour of lifts in the event of fire
This European Standard specifies the special provisions and safety rules to ensure the behaviour of lifts in the event of fire in a building, on the basis of a signal(s) from the fire alarm detection...

References

Advertisement