NEN-EN 81-73
Règles de sécurité pour la construction et l'installation des élévateurs - Applications particulières pour les ascenseurs et les ascenseurs de charge - Partie 73: Fonctionnement des ascenseurs en cas d'incendie
| Organization: | NEN |
| Publication Date: | 1 June 2005 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
| ICS Code (Lifts. Escalators): | 91.140.90 |
scope:
This European Standard specifies the special provisions and safety rules to ensure the behaviour of lifts in the event of fire in a building, on the basis of a signal(s) from the fire alarm detection system to the lift(s) control system. It applies to new passenger lifts and goods passenger lifts. However, it may be used as a basis to improve the safety of existing passenger and goods passenger lifts. This standard gives various options for control of the lift in the event of a fire in a building. This standard does not apply to: - lifts which remain in use in the event of fire e.g. firefighters' lifts as defined in EN 81-72:2003; - the use of lifts for the evacuation of a building and - a fire in the well.
Document History