NEN-EN 854

Rubber hoses and hose assemblies - Textile reinforced hydraulic type - Specification

inactive
Organization: NEN
Publication Date: 1 May 2013
Status: inactive
Page Count: 19
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Piping and couplings): 23.100.40
scope:

NEN-EN 854 specifies requirements for three types of textile reinforced rubber hoses and hose assemblies of nominal bore from 5 to 100. The types are defined in Clause 3. They are suitable for use with: - hydraulic fluids in accordance with ISO 6743-4 with the exception of HRD R, HFD S and HFD at temperatures ranging from -40 °C to 100 °C; - water-based fluids at temperatures ranging from -40 °C to +70 °C; - water at temperature ranging from 0 °C to +70 °C. The European Standard does not include requirements for end fittings. It is limited to the performance of hoses and hose assemblies.

Document History

April 1, 2015
Rubber hoses and hose assemblies - Textile reinforced hydraulic type - Specification
NEN-EN 854 specifies requirements for three types of textile reinforced rubber hoses and hose assemblies of nominal bore from 5 to 100. The types are defined in Clause 3. They are suitable for use...
NEN-EN 854
May 1, 2013
Rubber hoses and hose assemblies - Textile reinforced hydraulic type - Specification
NEN-EN 854 specifies requirements for three types of textile reinforced rubber hoses and hose assemblies of nominal bore from 5 to 100. The types are defined in Clause 3. They are suitable for use...
November 1, 2011
Rubber hoses and hose assemblies - Textile reinforced hydraulic type - Specification
NEN-EN 854 specifies requirements for three types of textile reinforced rubber hoses and hose assemblies of nominal bore from 5 to 100. The types are defined in Clause 3. They are suitable for use...
January 1, 1997
Rubber hoses and hose assemblies - Textile reinforced hydraulic type - Specification
Specifies requirements for five types of textile reinforced rubber hoses and hose assemblies of nominal bore from 5 to 100. They are suitable for use with: - hydraulic fluids in accordance with ISO...
July 1, 1996
Rubber hoses and hose assemblies - Textile reinforced hydraulic type - Specification
Specifies requirements for five types of textile reinforced rubber hoses and hose assemblies of nominal bore from 5 to 100. They are suitable for use with: - hydraulic fluids in accordance with ISO...
November 1, 1992
Rubber hoses and hose assemblies - Textile reinforced hydraulic type - Specification
Specifies requirements for five types of textile reinforced rubber hoses and hose assemblies of nominal bore from 5 to 100. They are suitable for use with: - hydraulic fluids in accordance with ISO...
Advertisement