NEN-EN 854
Rubber hoses and hose assemblies - Textile reinforced hydraulic type - Specification
| Organization: | NEN |
| Publication Date: | 1 July 1996 |
| Status: | inactive |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
Specifies requirements for five types of textile reinforced rubber hoses and hose assemblies of nominal bore from 5 to 100. They are suitable for use with: - hydraulic fluids in accordance with ISO 6743-4 with the exception of HRD R, HFD S and HFD T at temperatures ranging from -40°C to 100°C; - water based fluids at temperatures ranging from -40°C to +70°C; - water at temperatures ranging from 0°C to +70°C. This standard does not include requirements for end fittings. It is limited to the performance of hose and hose assemblies.
Document History