NEN-EN 850

Medical gas cylinders - Pin-index yoke-type valve connections

inactive
Organization: NEN
Publication Date: 1 October 1992
Status: inactive
ICS Code (Pressure regulators): 23.060.40
scope:

Applies to pin-index, yoke-type valve outlet connections for medical use, up to a maximum working pressure of 250 bar at 15°C. These connections are for use with medical gas cylinders of water capacity below 5 L, for patient care, including therepeutic, diagnostic and prophylactic applications, in hospitals and for emergency treatment. It specifies: - base dimensions; - requirements for alternative designs of pin-index, yoke type valve connections; - dimensions and positions for the holes and pins for the outlet connections for certain gases and mixtures.

Document History

January 1, 2001
Transportable gas cylinders - Pin-index, yoke-type valve outlet connections for medical use
A description is not available for this item.
April 1, 2000
Transportable gas cylinders - Pin-index, yoke-type valve outlet connections for medical use
A description is not available for this item.
May 1, 1998
Transportable gas cylinders - Pin-index, yoke-type valve outlet connections for medical use
A description is not available for this item.
August 1, 1996
Transportable gas cylinders - Pin-index, yoke type valve outlet connections for medical use
Applies to pin-index, yoke-type valve outlet connections for medical use, up to a maximum working pressure of 250 bar at 15°C. These connections are for use with medical gas cylinders of water...
NEN-EN 850
October 1, 1992
Medical gas cylinders - Pin-index yoke-type valve connections
Applies to pin-index, yoke-type valve outlet connections for medical use, up to a maximum working pressure of 250 bar at 15°C. These connections are for use with medical gas cylinders of water...
Advertisement