NEN-EN 850/A1
Transportable gas cylinders - Pin-index, yoke-type valve outlet connections for medical use
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2000 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Pressure regulators): | 23.060.40 |
Document History
January 1, 2001
Transportable gas cylinders - Pin-index, yoke-type valve outlet connections for medical use
A description is not available for this item.
NEN-EN 850/A1
April 1, 2000
Transportable gas cylinders - Pin-index, yoke-type valve outlet connections for medical use
A description is not available for this item.
May 1, 1998
Transportable gas cylinders - Pin-index, yoke-type valve outlet connections for medical use
A description is not available for this item.
August 1, 1996
Transportable gas cylinders - Pin-index, yoke type valve outlet connections for medical use
Applies to pin-index, yoke-type valve outlet connections for medical use, up to a maximum working pressure of 250 bar at 15°C. These connections are for use with medical gas cylinders of water...
October 1, 1992
Medical gas cylinders - Pin-index yoke-type valve connections
Applies to pin-index, yoke-type valve outlet connections for medical use, up to a maximum working pressure of 250 bar at 15°C. These connections are for use with medical gas cylinders of water...