NEN-EN 993-15

Methods of test for dense shaped refractory products - Part 15: Determination of thermal conductivity by the hot-wire (parallel) method

inactive
Organization: NEN
Publication Date: 1 July 2003
Status: inactive
Page Count: 18
ICS Code (Refractories): 81.080
scope:

This European Standard describes a hot-wire (parallel) method for the determination of thermal conductivity of refractory products and materials. It is applicable to dense and insulating shaped products and to powdered or granular materials (see 6.2), for thermal conductivities of less than 25 W/m.K. The limits are imposed by the thermal diffusivity of the test material and therefore by the dimensions of the test pieces; higher thermal conductivities can be measured if larger pieces are used. Electrically conducting materials cannot be measured. and should be agreed between the parties concerned. materials should also be agreed between the parties concerned.

Document History

May 1, 2005
Methods of test for dense shaped refractory products - Part 15: Determination of thermal conductivity by the hot-wire (parallel) method
This European Standard describes a hot-wire (parallel) method for the determination of thermal conductivity of refractory products and materials. It is applicable to dense and insulating shaped...
NEN-EN 993-15
July 1, 2003
Methods of test for dense shaped refractory products - Part 15: Determination of thermal conductivity by the hot-wire (parallel) method
This European Standard describes a hot-wire (parallel) method for the determination of thermal conductivity of refractory products and materials. It is applicable to dense and insulating shaped...
June 1, 1998
Methods of test for dense shaped refractory products - Part 15: Determination of thermal conductivity by the hot wire (parallel) method
Specifies a hot-wire (parallel) method for the determination of thermal conductivity of refractory products and materials. It is applicable to dense and insulating shaped products and to powdered or...
May 1, 1994
Methods of test for dense shaped refractory products - Part 15: Determination of thermal conductivity by the hot wire (parallel) method
Specifies a hot-wire (parallel) method for the determination of thermal conductivity of refractory products and materials. It is applicable to dense and insulating shaped products and to powdered or...
Advertisement