NEN-EN 993-15

Methods of test for dense shaped refractory products - Part 15: Determination of thermal conductivity by the hot wire (parallel) method

inactive
Organization: NEN
Publication Date: 1 May 1994
Status: inactive
ICS Code (Refractories): 81.080
scope:

Specifies a hot-wire (parallel) method for the determination of thermal conductivity of refractory products and materials. It is applicable to dense and insulating shaped products and to powdered or granular materials for thermal conductivities of less than 25 W/m*K. The limits are imposed by the dimensions of the test pieces and higher thermal conductivities can be measured if larger pieces are used. Electrically conducting mate rials cannot be measured.

Document History

May 1, 2005
Methods of test for dense shaped refractory products - Part 15: Determination of thermal conductivity by the hot-wire (parallel) method
This European Standard describes a hot-wire (parallel) method for the determination of thermal conductivity of refractory products and materials. It is applicable to dense and insulating shaped...
July 1, 2003
Methods of test for dense shaped refractory products - Part 15: Determination of thermal conductivity by the hot-wire (parallel) method
This European Standard describes a hot-wire (parallel) method for the determination of thermal conductivity of refractory products and materials. It is applicable to dense and insulating shaped...
June 1, 1998
Methods of test for dense shaped refractory products - Part 15: Determination of thermal conductivity by the hot wire (parallel) method
Specifies a hot-wire (parallel) method for the determination of thermal conductivity of refractory products and materials. It is applicable to dense and insulating shaped products and to powdered or...
NEN-EN 993-15
May 1, 1994
Methods of test for dense shaped refractory products - Part 15: Determination of thermal conductivity by the hot wire (parallel) method
Specifies a hot-wire (parallel) method for the determination of thermal conductivity of refractory products and materials. It is applicable to dense and insulating shaped products and to powdered or...
Advertisement