NEN-EN-IEC 60749-21

Semiconductor devices - Mechanical and climatic test methods - Part 21: Solderability

active, Most Current
Organization: NEN
Publication Date: 1 September 2011
Status: active
Page Count: 34
ICS Code (Semiconductor devices in general): 31.080.01
scope:

This part of IEC 60749 establishes a standard procedure for determining the solderability of device package terminations that are intended to be joined to another surface using tin-lead (SnPb) or lead-free (Pb-free) solder for the attachment. This test method provides a procedure for 'dip and look' solderability testing of through hole, axial and surface mount devices (SMDs) as well as an optional procedure for a board mounting solderability test for SMDs for the purpose of allowing simulation of the soldering process to be used in the device application. The test method also provides optional conditions for ageing. This test is considered destructive unless otherwise detailed in the relevant specification.

Document History

NEN-EN-IEC 60749-21
September 1, 2011
Semiconductor devices - Mechanical and climatic test methods - Part 21: Solderability
This part of IEC 60749 establishes a standard procedure for determining the solderability of device package terminations that are intended to be joined to another surface using tin-lead (SnPb) or...
March 1, 2005
Semiconductor devices - Mechanical and climatic test methods - Part 21: Solderability
Establishes a standard procedure for determining the solderability of device package terminations that are intended to be joined to another surface using tin-lead (SnPb) or lead-free (Pb-free) solder...
Advertisement