NEN-EN-IEC 60454-3-12

Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 12: Polyethylene film tapes with pressure-sensitive adhesive

inactive
Organization: NEN
Publication Date: 1 May 1998
Status: inactive
Page Count: 36
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

Contains the requirements for polythylene film tapes with pressure-sensitive adhesive. Materials which conform to this specification meet established levels of performance. However the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application, and not based on this specification alone.

Document History

June 1, 2006
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 12: Polyethylene film tapes with pressure-sensitive adhesive
This sheet of IEC 60454-3 contains requirements for polyethylene and polypropylene film tapes with pressure sensitive adhesives Materials which conform to this specification meet established levels...
NEN-EN-IEC 60454-3-12
May 1, 1998
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 12: Polyethylene film tapes with pressure-sensitive adhesive
Contains the requirements for polythylene film tapes with pressure-sensitive adhesive. Materials which conform to this specification meet established levels of performance. However the selection of a...
Advertisement