NEN-EN-IEC 60454-3-12
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 12: Polyethylene film tapes with pressure-sensitive adhesive
| Organization: | NEN |
| Publication Date: | 1 June 2006 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This sheet of IEC 60454-3 contains requirements for polyethylene and polypropylene film tapes with pressure sensitive adhesives Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application, and not based on this specification alone.
Document History