NEN-EN-IEC 60454-3-18
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 18: Polypropylene film tapes with pressure-sensitive adhesive
| Organization: | NEN |
| Publication Date: | 1 August 2003 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
Contains the requirements for polypropylene film tapes with a pressure-sensitive adhesive. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.
Document History