NEN-EN-IEC 61300-2-35
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-35: Tests - Cable nutation
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2014 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
NEN-EN-IEC 61300-2-35 details procedures for determining the suitability of a fibre optic device to withstand nutation that may occur during operation, service, storage and/or transport. The test is intended to indicate the performance of such devices when exposed to torsion and bending as a combined load.
Document History
NEN-EN-IEC 61300-2-35
August 1, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-35: Tests - Cable nutation
NEN-EN-IEC 61300-2-35 details procedures for determining the suitability of a fibre optic device to withstand nutation that may occur during operation, service, storage and/or transport. The test is...
October 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-35: Tests - Cable nutation
Deals with the captivation or attachment of the cable to the fibre optic device to withstand combined flexing-rotation movements and a tensile force to be applied during normal service.