NEN-EN-IEC 61300-2-35

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-35: Tests - Cable nutation

inactive
Organization: NEN
Publication Date: 1 October 1997
Status: inactive
Page Count: 18
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Deals with the captivation or attachment of the cable to the fibre optic device to withstand combined flexing-rotation movements and a tensile force to be applied during normal service.

Document History

August 1, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-35: Tests - Cable nutation
NEN-EN-IEC 61300-2-35 details procedures for determining the suitability of a fibre optic device to withstand nutation that may occur during operation, service, storage and/or transport. The test is...
NEN-EN-IEC 61300-2-35
October 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-35: Tests - Cable nutation
Deals with the captivation or attachment of the cable to the fibre optic device to withstand combined flexing-rotation movements and a tensile force to be applied during normal service.
Advertisement