NEN-EN-IEC 61753-052-3

Fibre optic interconnecting devices and passive components - Performance standard - Part 052-3: Single-mode fibre non-connectorized fixed attenuator - Category U in uncontrolled environment

active, Most Current
Organization: NEN
Publication Date: 1 January 2017
Status: active
Page Count: 25
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

NEN-EN-IEC 61753-052-3 contains the minimum initial test and measurement requirements and severities which a fibre optic attenuator satisfies in order to be categorised as meeting the requirements of single-mode fibre non-connectorized fixed attenuator devices used in uncontrolled environments. IEC 60869-1 contains the generic specification of the optical attenuator. Optical performances specified in this document relate only to non-connectorized configurations optical attenuators.

Document History

NEN-EN-IEC 61753-052-3
January 1, 2017
Fibre optic interconnecting devices and passive components - Performance standard - Part 052-3: Single-mode fibre non-connectorized fixed attenuator - Category U in uncontrolled environment
NEN-EN-IEC 61753-052-3 contains the minimum initial test and measurement requirements and severities which a fibre optic attenuator satisfies in order to be categorised as meeting the requirements of...
April 1, 2002
Fibre optic interconnecting devices and passive components performance standard - Part 052-3: Single-mode fibre, pigtailed-style fixed attenuators for category U - Uncontrolled environment
Contains the minimum initial test and measurement requirements and severities which a fibre optic attenuator must satisfy in order to be categorized as meeting the requirements of category U...

References

Advertisement