NEN-EN-IEC 61753-052-3
Fibre optic interconnecting devices and passive components performance standard - Part 052-3: Single-mode fibre, pigtailed-style fixed attenuators for category U - Uncontrolled environment
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2002 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Contains the minimum initial test and measurement requirements and severities which a fibre optic attenuator must satisfy in order to be categorized as meeting the requirements of category U (uncontrolled environments), as defined in annex A of IEC 61753-1-1.
Document History
January 1, 2017
Fibre optic interconnecting devices and passive components - Performance standard - Part 052-3: Single-mode fibre non-connectorized fixed attenuator - Category U in uncontrolled environment
NEN-EN-IEC 61753-052-3 contains the minimum initial test and measurement requirements and severities which a fibre optic attenuator satisfies in order to be categorised as meeting the requirements of...
NEN-EN-IEC 61753-052-3
April 1, 2002
Fibre optic interconnecting devices and passive components performance standard - Part 052-3: Single-mode fibre, pigtailed-style fixed attenuators for category U - Uncontrolled environment
Contains the minimum initial test and measurement requirements and severities which a fibre optic attenuator must satisfy in order to be categorized as meeting the requirements of category U...