NEN-EN-IEC 62423

Type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses (Type B RCCBs and Type B RCBOs)

inactive
Organization: NEN
Publication Date: 1 November 2009
Status: inactive
Page Count: 50
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
ICS Code (Electrical accessories): 29.120
scope:

The scope of IEC 61008-1 and IEC 61009-1 applies. This standard specifies requirements and tests for type B RCDs. Requirements and tests given in this standard are in addition to the requirements of type A residual current devices. Type B RCCBs and Type B RCBOs are able to provide protection in case of alternating residual sinusoidal currents up to 1 000 Hz, pulsating direct residual currents and smooth direct residual currents in case of three phase supply. Type B RCCBs and Type B RCBOs according to this standard are not intended to be used in d.c. supply systems. Further requirements and tests for products to be used in situations where the residual current was not intended to be covered in IEC 61008-1 or IEC 61009-1 are under consideration. For the purpose of manufacturer's declaration or verification of conformity type tests should be carried out in test sequences in compliance with Annex A or Annex B of this standard. The complete test sequence for type test of Type B RCCBs and Type B RCBOs is given in Tables A.1 or B.1.

Document History

September 1, 2022
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
A description is not available for this item.
May 1, 2021
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
A description is not available for this item.
January 1, 2013
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
The scope of IEC 61008-1 and IEC 61009-1 applies with the following additions. This standard specifies requirements and tests for Type F and Type B RCDs (Residual Current Devices). Requirements and...
NEN-EN-IEC 62423
November 1, 2009
Type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses (Type B RCCBs and Type B RCBOs)
The scope of IEC 61008-1 and IEC 61009-1 applies. This standard specifies requirements and tests for type B RCDs. Requirements and tests given in this standard are in addition to the requirements of...
Advertisement