NEN-EN-IEC 62423/A11
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
active
| Organization: | NEN |
| Publication Date: | 1 May 2021 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
| ICS Code (Electrical accessories): | 29.120 |
Document History
September 1, 2022
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
A description is not available for this item.
NEN-EN-IEC 62423/A11
May 1, 2021
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
A description is not available for this item.
January 1, 2013
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
The scope of IEC 61008-1 and IEC 61009-1 applies with the following additions. This standard specifies requirements and tests for Type F and Type B RCDs (Residual Current Devices). Requirements and...
November 1, 2009
Type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses (Type B RCCBs and Type B RCBOs)
The scope of IEC 61008-1 and IEC 61009-1 applies. This standard specifies requirements and tests for type B RCDs. Requirements and tests given in this standard are in addition to the requirements of...