NEN-EN-ISO 10438-4
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 4: Self-acting gas seal support systems
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2008 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Processing equipment): | 75.180.20 |
scope:
This part of ISO 10438 in conjunction with ISO 10438-1 specifi es requirements for support systems for self-acting gas seals (dry gas seals), for example as described in ISO 10439 and ISO 10440-1. These systems can serve equipment such as compressor s, gears, pumps and drivers.
Document History
NEN-EN-ISO 10438-4
January 1, 2008
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 4: Self-acting gas seal support systems
This part of ISO 10438 in conjunction with ISO 10438-1 specifi es requirements for support systems for self-acting gas seals (dry gas seals), for example as described in ISO 10439 and ISO 10440-1....
May 1, 2006
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 4: Self-acting gas seal support systems
This part of ISO 10438 in conjunction with ISO 10438-1 specifi es requirements for support systems for self-acting gas seals (dry gas seals), for example as described in ISO 10439 and ISO 10440-1....
January 1, 2004
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 4: Self-acting gas seal support systems
This part of ISO 10438 specifies requirements for lubrication systems, oil-type shaft-sealing systems, dry-gas face-type shaft-sealing systems, and control-oil systems for general- or special-purpose...
December 1, 1999
Petroleum and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 4: Self-acting gas seal support
This part of ISO 10438 specifies requirements for lubrication systems, oil-type shaft-sealing systems, dry-gas face-type shaft-sealing systems, and control-oil systems for general- or special-purpose...