NEN-EN-ISO 10438-4

Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 4: Self-acting gas seal support systems

inactive
Organization: NEN
Publication Date: 1 May 2006
Status: inactive
Page Count: 53
ICS Code (Processing equipment): 75.180.20
scope:

This part of ISO 10438 in conjunction with ISO 10438-1 specifi es requirements for support systems for self-acting gas seals (dry gas seals), for example as described in ISO 10439 and ISO 10440-1. These systems can serve equipment such as compressor s, gears, pumps and drivers.

Document History

January 1, 2008
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 4: Self-acting gas seal support systems
This part of ISO 10438 in conjunction with ISO 10438-1 specifi es requirements for support systems for self-acting gas seals (dry gas seals), for example as described in ISO 10439 and ISO 10440-1....
NEN-EN-ISO 10438-4
May 1, 2006
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 4: Self-acting gas seal support systems
This part of ISO 10438 in conjunction with ISO 10438-1 specifi es requirements for support systems for self-acting gas seals (dry gas seals), for example as described in ISO 10439 and ISO 10440-1....
January 1, 2004
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 4: Self-acting gas seal support systems
This part of ISO 10438 specifies requirements for lubrication systems, oil-type shaft-sealing systems, dry-gas face-type shaft-sealing systems, and control-oil systems for general- or special-purpose...
December 1, 1999
Petroleum and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 4: Self-acting gas seal support
This part of ISO 10438 specifies requirements for lubrication systems, oil-type shaft-sealing systems, dry-gas face-type shaft-sealing systems, and control-oil systems for general- or special-purpose...
Advertisement