NEN-EN-ISO 1071

Welding consumables - Welding consumables for fusion welding of cast iron - Classification

inactive
Organization: NEN
Publication Date: 1 June 2000
Status: inactive
Page Count: 18
ICS Code (Welding consumables): 25.160.20
scope:

This European Standard specifies requirements for classification of covered electrodes for manual metal arc welding, wire electrodes for metal arc welding, tubular cored electrodes for metal arc welding and without a gas shield and rods for oxyfuel gas welding of unalloyed cast irons. The classification of the consumables is based on their chemical composition.

Document History

January 1, 2016
Welding consumables - Covered electrodes, wires, rods and tubular cored electrodes for fusion welding of cast iron - Classification
NEN-EN-ISO 1071 specifies requirements for classification of covered electrodes for manual metal arc welding, wire electrodes for metal arc welding, tubular cored electrodes for metal arc welding...
July 1, 2003
Welding consumables - Covered electrodes, wires, rods and tubular cored electrodes for fusion welding of cast iron - Classification
This European Standard specifies requirements for classification of covered electrodes for manual metal arc welding, wire electrodes for metal arc welding, tubular cored electrodes for metal arc...
NEN-EN-ISO 1071
June 1, 2000
Welding consumables - Welding consumables for fusion welding of cast iron - Classification
This European Standard specifies requirements for classification of covered electrodes for manual metal arc welding, wire electrodes for metal arc welding, tubular cored electrodes for metal arc...
Advertisement