NEN-EN-ISO 1071
Welding consumables - Covered electrodes, wires, rods and tubular cored electrodes for fusion welding of cast iron - Classification
| Organization: | NEN |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
NEN-EN-ISO 1071 specifies requirements for classification of covered electrodes for manual metal arc welding, wire electrodes for metal arc welding, tubular cored electrodes for metal arc welding with and without a gas shield, rods for TIG-welding, and rods for oxy-fuel gas welding of unalloyed cast irons. Classification is based on the chemical composition of wires and rods and on the all-weld metal deposit for tubular cored and covered electrodes.
Document History