NEN-EN-ISO 15011-2

Health and safety in welding and allied processes - Laboratory method for sampling fume and gases - Part 2: Determination of the emission rates of carbon monoxide (CO), carbon dioxide (CO2), nitrogen monoxide (NO) and nitrogen dioxide (NO2) during arc welding, cutting and gouging

active, Most Current
Organization: NEN
Publication Date: 1 October 2009
Status: active
Page Count: 34
ICS Code (Occupational safety. Industrial hygiene): 13.100
ICS Code (Stationary source emissions): 13.040.40
ICS Code (Welding processes): 25.160.10
scope:

This part of ISO 15011 defines laboratory methods for measuring the emission rates of carbon monoxide (CO), carbon dioxide (CO2), nitrogen monoxide (NO) and nitrogen dioxide (NO2) generated during arc welding, cutting and gouging, using a hood technique. The methodology is suitable for use with all open arc welding processes, cutting and gouging but different designs of hood are used depending on the process and whether or not it can be conducted automatically. The method can be used to evaluate the effects of welding wires, welding parameters, processes, shielding gases, test piece composition and test piece surface condition on emission rate.

Document History

NEN-EN-ISO 15011-2
October 1, 2009
Health and safety in welding and allied processes - Laboratory method for sampling fume and gases - Part 2: Determination of the emission rates of carbon monoxide (CO), carbon dioxide (CO2), nitrogen monoxide (NO) and nitrogen dioxide (NO2) during arc welding, cutting and gouging
This part of ISO 15011 defines laboratory methods for measuring the emission rates of carbon monoxide (CO), carbon dioxide (CO2), nitrogen monoxide (NO) and nitrogen dioxide (NO2) generated during...
October 1, 2007
Health and safety in welding and allied processes - Laboratory method for sampling fume and gases - Part 2: Determination of emission rates of gases, except ozone, during arc welding, cutting and gouging
This part of ISO 15011 defines laboratory methods for measuring the emission rates of carbon monoxide (CO), carbon dioxide (CO2), nitrogen monoxide (NO) and nitrogen dioxide (NO2) generated during...
June 1, 2003
Health and safety in welding and allied processes - Laboratory method for sampling fume and gases generated by arc welding - Part 2: Determination of emission rates of gases, except ozone
This standard provides guidance on the determination of emission rates of gases generated by arc welding using a fume box technique. It describes the test principle, gives a possible fume box...
September 1, 1999
Health and safety in welding and allied processes - Laboratory method for sampling fume and gases generated by arc welding - Part 2: Determination of emission rates of gases, except ozone
This standard provides guidance on the determination of emission rates of gases generated by arc welding using a fume box technique. It describes the test principle, gives a possible fume box...
Advertisement